Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tecnoware UPS ERA LCD 2.6 2600VA Black uninterruptible power supply (UPS)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tecnoware
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS ERA LCD 2.6
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FGCERALCD2K6 show
Show alternative article codes used in the online market place
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tecnoware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5583
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Tecnoware UPS ERA LCD 2.6 2600VA Black uninterruptible power supply (UPS) :
The short editorial description of Tecnoware UPS ERA LCD 2.6 2600VA Black uninterruptible power supply (UPS)

UPS ERA LCD 2.6 - 2600VA, 1820W, 230V, 50/60Hz, 10min
More>>>
Short summary description Tecnoware UPS ERA LCD 2.6 2600VA Black uninterruptible power supply (UPS):
This short summary of the Tecnoware UPS ERA LCD 2.6 2600VA Black uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
Tecnoware UPS ERA LCD 2.6, 2600 VA, 1820 W, 50/60, Sealed Lead Acid (VRLA), 4 h, Black
Long summary description Tecnoware UPS ERA LCD 2.6 2600VA Black uninterruptible power supply (UPS) :

Tecnoware UPS ERA LCD 2.6. Output power capacity: 2600 VA, Output power: 1820 W, Power supply input frequency: 50/60. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 4 h. Colour of product: Black, Display: LCD. Noise level: 45 dB. Width: 145 mm, Depth: 380 mm, Height: 200 mm

This is an auto-generated long summary of Tecnoware UPS ERA LCD 2.6 2600VA Black uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.