location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tecnoware UPS ERA LCD 0.85 uninterruptible power supply (UPS) 0.85 kVA 595 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tecnoware Check ‘Tecnoware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS ERA LCD 0.85
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FGCERALCD0K85
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tecnoware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tecnoware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tecnoware UPS ERA LCD 0.85 uninterruptible power supply (UPS) 0.85 kVA 595 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.85 kVA 595 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Warranty: 2 years
Long product name Tecnoware UPS ERA LCD 0.85 uninterruptible power supply (UPS) 0.85 kVA 595 W :
The long product name of Tecnoware UPS ERA LCD 0.85 uninterruptible power supply (UPS) 0.85 kVA 595 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UPS ERA LCD 0.85 - 850VA, 595W, 230V, 50/60Hz, 10min
More>>>
Short summary description Tecnoware UPS ERA LCD 0.85 uninterruptible power supply (UPS) 0.85 kVA 595 W:
This short summary of the Tecnoware UPS ERA LCD 0.85 uninterruptible power supply (UPS) 0.85 kVA 595 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tecnoware UPS ERA LCD 0.85, 0.85 kVA, 595 W, 50/60 Hz, 40 dB, Sealed Lead Acid (VRLA), 4 h

Long summary description Tecnoware UPS ERA LCD 0.85 uninterruptible power supply (UPS) 0.85 kVA 595 W:
This is an auto-generated long summary of Tecnoware UPS ERA LCD 0.85 uninterruptible power supply (UPS) 0.85 kVA 595 W based on the first three specs of the first five spec groups.

Tecnoware UPS ERA LCD 0.85. Output power capacity: 0.85 kVA, Output power: 595 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 4 h. Product colour: Black, Display type: LCD. Width: 140 mm, Depth: 280 mm, Height: 120 mm. Bundled software: UPSilon 2000