location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tecnoware FAL500SFB power supply unit 500 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tecnoware Check ‘Tecnoware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAL500SFB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAL500SFB
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Tecnoware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tecnoware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Tecnoware FAL500SFB power supply unit 500 W Silver :
The long product name of Tecnoware FAL500SFB power supply unit 500 W Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC Power Supply 500 W Single Fan 20/24 pin connector - 500W, 230V, 50Hz, 8cm fan
More>>>
Short summary description Tecnoware FAL500SFB power supply unit 500 W Silver:
This short summary of the Tecnoware FAL500SFB power supply unit 500 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tecnoware FAL500SFB, 500 W, 230 V, 50 Hz, 5 A, Over voltage, Short circuit, Overload, - CE -RoHS

Long summary description Tecnoware FAL500SFB power supply unit 500 W Silver:
This is an auto-generated long summary of Tecnoware FAL500SFB power supply unit 500 W Silver based on the first three specs of the first five spec groups.

Tecnoware FAL500SFB. Total power: 500 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Certification: - CE -RoHS. Product colour: Silver, Fan diameter: 8 cm. Weight: 1.1 kg. Dimensions (WxDxH): 150 x 140 x 85 mm