Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tecnostyl Acrydesk Transparent Single picture frame

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tecnostyl
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Acrydesk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LB-1520
Category
A rigid structure, often rectangle and made of wood or plastic, used for holding pictures.
picture frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tecnostyl: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2306
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 19 Feb 2018 20:07:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tecnostyl Acrydesk Transparent Single picture frame :
The short editorial description of Tecnostyl Acrydesk Transparent Single picture frame

Acrydesk Mini 15x20
More>>>
Short summary description Tecnostyl Acrydesk Transparent Single picture frame:
This short summary of the Tecnostyl Acrydesk Transparent Single picture frame data-sheet is auto-generated and uses the product title and the first six key specs.

Tecnostyl Acrydesk, Transparent, Single picture frame, 15 x 20 cm, Landscape/Portrait, LED, Battery, DC, USB

Long summary description Tecnostyl Acrydesk Transparent Single picture frame:
This is an auto-generated long summary of Tecnostyl Acrydesk Transparent Single picture frame based on the first three specs of the first five spec groups.

Tecnostyl Acrydesk. Colour of product: Transparent, Type: Single picture frame, Picture size: 15 x 20 cm. Width: 200 mm, Depth: 30 mm, Height: 250 mm. Cables included: USB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.