Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Office
- - USB Membrane
- - QWERTY Italian
- - Full-size (100%) Numeric keypad
- - Windows keys
- - Black
- - 1 pc(s)
More>>>
Short summary description Tecno TC-822 keyboard Office USB QWERTY Italian Black:
This short summary of the Tecno TC-822 keyboard Office USB QWERTY Italian Black data-sheet is auto-generated and uses the product title and the first six key specs.
Tecno TC-822, Full-size (100%), Wired, USB, Membrane, QWERTY, Black
Long summary description Tecno TC-822 keyboard Office USB QWERTY Italian Black:
This is an auto-generated long summary of Tecno TC-822 keyboard Office USB QWERTY Italian Black based on the first three specs of the first five spec groups.
Tecno TC-822. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Black