Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techsolo TP-620 Plus 620W ATX Black power supply unit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techsolo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP-620 Plus
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TP-620 PLUS
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techsolo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4287
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 22 Dec 2017 00:29:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Techsolo TP-620 Plus 620W ATX Black power supply unit :
The short editorial description of Techsolo TP-620 Plus 620W ATX Black power supply unit

TP-620 Plus, 620 W, ATX, 6x SATA, 3x 5.25"/1x 3.5" Molex, PCI-E, Black
More>>>
Short summary description Techsolo TP-620 Plus 620W ATX Black power supply unit:
This short summary of the Techsolo TP-620 Plus 620W ATX Black power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
Techsolo TP-620 Plus, 620 W, 100 - 240, 14 cm, 1 fan(s), 24-pin ATX, PC
Long summary description Techsolo TP-620 Plus 620W ATX Black power supply unit :

Techsolo TP-620 Plus. Total power: 620 W, AC input voltage: 100 - 240. Fan diameter: 14 cm, Number of fans: 1 fan(s). Motherboard power connector: 24-pin ATX. Purpose: PC, Power supply unit (PSU) form factor: ATX, Compatible products: AMD. Colour of product: Black

This is an auto-generated long summary of Techsolo TP-620 Plus 620W ATX Black power supply unit based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.