Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TechPad Xtab 785 8GB Red tablet

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TechPad
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xtab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
785
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XTAB 785 8GB ROJA
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TechPad: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4572
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 07 Dec 2017 01:42:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description TechPad Xtab 785 8GB Red tablet:
This short summary of the TechPad Xtab 785 8GB Red tablet data-sheet is auto-generated and uses the product title and the first six key specs.

TechPad Xtab 785, 17.8 cm (7"), 800 x 480 pixels, 8 GB, 0.5 GB, Android, Red

Long summary description TechPad Xtab 785 8GB Red tablet:
This is an auto-generated long summary of TechPad Xtab 785 8GB Red tablet based on the first three specs of the first five spec groups.

TechPad Xtab 785. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Internal storage capacity: 8 GB. Processor frequency: 1 GHz, Processor family: Allwinner, Processor model: A13. Internal memory: 0.5 GB. Rear camera resolution (numeric): 2 MP, Rear camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: IEEE 802.11n. Card reader integrated. Operating system installed: Android. Colour of product: Red

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
0%