location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TechPad Xtab 781 Slim Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TechPad Check ‘TechPad’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xtab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
781 Slim
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D781+SLIM/NEGRO
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘TechPad’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TechPad: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:13:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TechPad Xtab 781 Slim Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 17.8 cm (7") 800 x 480 pixels
  • - Allwinner A20 1 GHz
  • - 8 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 0.3 MP
  • - Wi-Fi 4 (802.11n)
  • - Lithium-Ion (Li-Ion) 2500 mAh
  • - Android
More>>>
Short summary description TechPad Xtab 781 Slim Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:
This short summary of the TechPad Xtab 781 Slim Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

TechPad Xtab 781 Slim, 17.8 cm (7"), 800 x 480 pixels, 8 GB, 1 GB, Android, Black

Long summary description TechPad Xtab 781 Slim Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:
This is an auto-generated long summary of TechPad Xtab 781 Slim Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black based on the first three specs of the first five spec groups.

TechPad Xtab 781 Slim. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Internal storage capacity: 8 GB. Processor frequency: 1 GHz, Processor family: Allwinner, Processor model: A20. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Android. Product colour: Black