Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TechniSat DigiCorder HD K2 Black digital media player

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TechniSat
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DigiCorder HD K2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1320/4765
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it\'s music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
digital media players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TechniSat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5411
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 12 Oct 2017 03:32:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description TechniSat DigiCorder HD K2 Black digital media player:
This short summary of the TechniSat DigiCorder HD K2 Black digital media player data-sheet is auto-generated and uses the product title and the first six key specs.
TechniSat DigiCorder HD K2, Black, 320 GB, JPG, MP3, 370 mm, 220 mm
Long summary description TechniSat DigiCorder HD K2 Black digital media player :

TechniSat DigiCorder HD K2. Colour of product: Black. Hard drive capacity: 320 GB. Image formats supported: JPG, Audio formats supported: MP3. Width: 370 mm, Depth: 220 mm, Height: 65 mm. Supported data transfer rates: 10/100 Mbit/s, Connectivity technology: Wired

This is an auto-generated long summary of TechniSat DigiCorder HD K2 Black digital media player based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24
Testseek has collected 3 expert reviews for TechniSat DigiCorder HD K2 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%