location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Technaxx BT-X12 Blue 3 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Technaxx Check ‘Technaxx’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT-X12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4470
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Technaxx: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Technaxx BT-X12 Blue 3 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 W Blue
  • - 100 - 20000 Hz 82 dB
  • - Wired & Wireless Bluetooth 3.5 mm connector
  • - Built-in microphone Amplifier
  • - Built-in Lithium Polymer (LiPo) 300 mAh 4 h
More>>>
Short summary description Technaxx BT-X12 Blue 3 W:
This short summary of the Technaxx BT-X12 Blue 3 W data-sheet is auto-generated and uses the product title and the first six key specs.

Technaxx BT-X12, 1-way, 3.1 cm, 3 W, 100 - 20000 Hz, 4 Ω, 82 dB

Long summary description Technaxx BT-X12 Blue 3 W:
This is an auto-generated long summary of Technaxx BT-X12 Blue 3 W based on the first three specs of the first five spec groups.

Technaxx BT-X12. Speaker type: 1-way, Driver diameter: 3.1 cm. RMS rated power: 3 W, Frequency range: 100 - 20000 Hz, Impedance: 4 Ω. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR, Bluetooth range: 10 m. Product colour: Blue. Recommended usage: Universal, Mobile operating systems supported: Android, iOS, Compatible products: Samsung, iPhone

Country Distributor
Deutschland 1 distributor(s)