Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Technaxx BT-X11 3W White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Technaxx
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT-X11
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4465
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4260101739131
Category
Small devices designed to be carried and plugged into smartphones, MP3 players etc to make a portable audio entertainment system.
portable speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Technaxx: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9561
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 23 Feb 2018 22:02:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Technaxx BT-X11 3W White:
This short summary of the Technaxx BT-X11 3W White data-sheet is auto-generated and uses the product title and the first six key specs.

Technaxx BT-X11, 1-way, 3.1 cm, 3 W, 180 - 16000 Hz, 65 dB, 10%

Long summary description Technaxx BT-X11 3W White:
This is an auto-generated long summary of Technaxx BT-X11 3W White based on the first three specs of the first five spec groups.

Technaxx BT-X11. Speaker type: 1-way, Driver diameter: 3.1 cm. RMS rated power: 3 W, Frequency range: 180 - 16000 Hz, Signal-to-Noise Ratio (SNR): 65 dB. Connectivity technology: Wireless, Interface: Bluetooth, Bluetooth range: 10 m. Colour of product: White, Design: Other. Recommended usage: Universal, Amplifier: Built-in

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
España 2 distributor(s)
Magyarország 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)