location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Technaxx BT-X11 Mono portable speaker Black 3 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Technaxx Check ‘Technaxx’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT-X11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4463
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Technaxx: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Technaxx BT-X11 Mono portable speaker Black 3 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mono portable speaker 3 W Black
  • - 180 - 16000 Hz 65 dB
  • - Wireless Bluetooth
  • - Built-in microphone Amplifier
  • - Built-in Lithium Polymer (LiPo) 300 mAh 4 h
Long product name Technaxx BT-X11 Mono portable speaker Black 3 W :
The long product name of Technaxx BT-X11 Mono portable speaker Black 3 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 W, 180 - 16000 Hz, Bluetooth 3.0, 10 m, 300 mAh, Black
More>>>
Short summary description Technaxx BT-X11 Mono portable speaker Black 3 W:
This short summary of the Technaxx BT-X11 Mono portable speaker Black 3 W data-sheet is auto-generated and uses the product title and the first six key specs.

Technaxx BT-X11, 1.0 channels, 1-way, 3.1 cm, 3 W, 180 - 16000 Hz, 4 Ω

Long summary description Technaxx BT-X11 Mono portable speaker Black 3 W:
This is an auto-generated long summary of Technaxx BT-X11 Mono portable speaker Black 3 W based on the first three specs of the first five spec groups.

Technaxx BT-X11. Audio output channels: 1.0 channels, Speaker type: 1-way, Driver diameter: 3.1 cm. RMS rated power: 3 W, Frequency range: 180 - 16000 Hz, Impedance: 4 Ω. Connectivity technology: Wireless, Bluetooth version: 3.0+HS, Bluetooth range: 10 m. Product type: Mono portable speaker, Product colour: Black, Protection features: Water resistant. Recommended usage: Universal

Country Distributor
Deutschland 1 distributor(s)