Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Technaxx RGB E27 7W 6W E27 Variable LED bulb

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Technaxx
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RGB E27 7W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4462
Category
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED bulbs show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Technaxx: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7974
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 11 Dec 2017 18:16:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Technaxx RGB E27 7W 6W E27 Variable LED bulb :
The short editorial description of Technaxx RGB E27 7W 6W E27 Variable LED bulb

LED RGB App-Bulb E27 7W
More>>>
Short summary description Technaxx RGB E27 7W 6W E27 Variable LED bulb:
This short summary of the Technaxx RGB E27 7W 6W E27 Variable LED bulb data-sheet is auto-generated and uses the product title and the first six key specs.

Technaxx RGB E27 7W, Variable, Grey, White, 100-240, 7 cm, 12.6 cm, 142 g

Long summary description Technaxx RGB E27 7W 6W E27 Variable LED bulb:
This is an auto-generated long summary of Technaxx RGB E27 7W 6W E27 Variable LED bulb based on the first three specs of the first five spec groups.

Technaxx RGB E27 7W. Light colour: Variable, Colour of product: Grey, White. AC input voltage: 100-240. Diameter: 7 cm, Length: 12.6 cm, Weight: 142 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 2 distributor(s)