Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Technaxx TX-26 1.55" LCD Black smartwatch

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Technaxx
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-26
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4460
Category
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
smartwatches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Technaxx: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9859
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 21 Feb 2018 00:52:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Technaxx TX-26 1.55" LCD Black smartwatch :
The short editorial description of Technaxx TX-26 1.55" LCD Black smartwatch

Smart Watch, 3.937 cm (1.55 ") TFT LCD 240 x 240 pixel, Bluetooth 4.0 + EDR
More>>>
Short summary description Technaxx TX-26 1.55" LCD Black smartwatch:
This short summary of the Technaxx TX-26 1.55" LCD Black smartwatch data-sheet is auto-generated and uses the product title and the first six key specs.

Technaxx TX-26, 3.94 cm (1.55"), LCD, 48 h, 50 g, Black

Long summary description Technaxx TX-26 1.55" LCD Black smartwatch:
This is an auto-generated long summary of Technaxx TX-26 1.55" LCD Black smartwatch based on the first three specs of the first five spec groups.

Technaxx TX-26. Display diagonal: 3.94 cm (1.55"), Display type: LCD, Display resolution: 240 x 240 pixels. Battery life: 48 h, Battery capacity: 290 mAh. Weight: 50 g. Housing colour: Black, Band colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 2 distributor(s)