location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Technaxx MusicMan MAXI BT-X10 Black Wired & Wireless 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Technaxx Check ‘Technaxx’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MusicMan MAXI BT-X10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4459
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Technaxx’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Technaxx: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Technaxx MusicMan MAXI BT-X10 Black Wired & Wireless 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 W 1.0 channels
  • - 70 - 16000 Hz 4 Ω
  • - Bluetooth
  • - Amplifier
  • - ABS synthetics
  • - Black
Long product name Technaxx MusicMan MAXI BT-X10 Black Wired & Wireless 10 W :
The long product name of Technaxx MusicMan MAXI BT-X10 Black Wired & Wireless 10 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Soundstation, 10W RMS, 4”, 4Ω, 70Hz – 16KHz, 75dB SNR, 1.8" LCD display, MP3 / WMA / WAV, USB2.0, Lithium 2600mAh battery
More>>>
Short summary description Technaxx MusicMan MAXI BT-X10 Black Wired & Wireless 10 W:
This short summary of the Technaxx MusicMan MAXI BT-X10 Black Wired & Wireless 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Technaxx MusicMan MAXI BT-X10, 1.0 channels, Wired & Wireless, 10 W, 70 - 16000 Hz, 4 Ω, Black

Long summary description Technaxx MusicMan MAXI BT-X10 Black Wired & Wireless 10 W:
This is an auto-generated long summary of Technaxx MusicMan MAXI BT-X10 Black Wired & Wireless 10 W based on the first three specs of the first five spec groups.

Technaxx MusicMan MAXI BT-X10. Recommended usage: Universal. Audio output channels: 1.0 channels. Connectivity technology: Wired & Wireless. RMS rated power: 10 W, Frequency range: 70 - 16000 Hz, Impedance: 4 Ω. Remotely operated, Product colour: Black

Country Distributor
Deutschland 1 distributor(s)