Techmade ST-GKB8153 user manual
(54.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming
- - USB
- - QWERTY Italian
- - Full-size (100%) Numeric keypad
- - Windows keys
- - Backlight LED
- - Black
- - 1 pc(s)
More>>>
Short summary description Techmade ST-GKB8153 keyboard Gaming USB QWERTY Italian Black:
This short summary of the Techmade ST-GKB8153 keyboard Gaming USB QWERTY Italian Black data-sheet is auto-generated and uses the product title and the first six key specs.
Techmade ST-GKB8153, Full-size (100%), Wired, USB, QWERTY, LED, Black
Long summary description Techmade ST-GKB8153 keyboard Gaming USB QWERTY Italian Black:
This is an auto-generated long summary of Techmade ST-GKB8153 keyboard Gaming USB QWERTY Italian Black based on the first three specs of the first five spec groups.
Techmade ST-GKB8153. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Backlight type: LED. Recommended usage: Gaming. Product colour: Black