Techmade PKL937-PG20 user manual
(36.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming
- - USB
- - QWERTY Italian
- - Full-size (100%) Numeric keypad
- - Backlight
- - Mouse included
- - Black
More>>>
Short summary description Techmade PKL937-PG20 keyboard Mouse included Gaming USB QWERTY Italian Black:
This short summary of the Techmade PKL937-PG20 keyboard Mouse included Gaming USB QWERTY Italian Black data-sheet is auto-generated and uses the product title and the first six key specs.
Techmade PKL937-PG20, Full-size (100%), Wired, USB, QWERTY, Black, Mouse included
Long summary description Techmade PKL937-PG20 keyboard Mouse included Gaming USB QWERTY Italian Black:
This is an auto-generated long summary of Techmade PKL937-PG20 keyboard Mouse included Gaming USB QWERTY Italian Black based on the first three specs of the first five spec groups.
Techmade PKL937-PG20. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Wrist rest. Recommended usage: Gaming. Product colour: Black. Mouse included