location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly ICA-TB TPM-7 laptop stand White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICA-TB TPM-7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-TB TPM-7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8051128102826
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Techly ICA-TB TPM-7 laptop stand White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop stand White
  • - Maximum weight capacity: 8 kg
  • - Foldable Height adjustment
Long product name Techly ICA-TB TPM-7 laptop stand White :
The long product name of Techly ICA-TB TPM-7 laptop stand White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Foldable, height adjustable Desk, white
More>>>
Techly ICA-TB TPM-7 laptop stand White:
The official description of Techly ICA-TB TPM-7 laptop stand White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Foldable, Mobile, Height Adjustable. You ‘ll never found these functions attractive on a standing desk. A combination of light design with the strength and stability of the steel. Foldable design and rolling castors ensure easy transport and movement. Gas spring inside offers stepless height adjustment.

Features
- Height adjustable from 635 to 890 mm, allows you to raise and lower your work surface quickly and effortlessly to healthy sit-stand heights so you can work with more comfort
- Tiltable and height adjustable desktop promotes the most ergonomic, comfortable working angle; safety ledge stopper prevents your devices from slipping
- Gas spring inside offers stepless height adjustment
- Leveling feet enable precision alignment
- Sturdy casters offer maximum portability and mobility
- Its ergonomic, portable, space saving attributes make it an attractive choice in all types of businesses, office, trade-shows, mall kiosks, retail stores, factories, schools, hospital even at home

Specification
- Main shelf height adjustable and tiltable from -2 to -90°
- Main shelf dimensions: 790 x 520 mm; thickness: 18 mm
- Safety ledge stopper prevents your devices from slipping
- Height adjustable: from 635 to 890 mm
- Weight supported: up to 8 kg
- Leveling feet enable precision alignment
- Sturdy casters offer maximum portability and mobility
- Foot pedal effortlessly adjusts your workstation to desired height
- Color: white

Package contents
- Foldable Height Adjustable Desk White
- User's manual

Short summary description Techly ICA-TB TPM-7 laptop stand White:
This short summary of the Techly ICA-TB TPM-7 laptop stand White data-sheet is auto-generated and uses the product title and the first six key specs.

Techly ICA-TB TPM-7, Laptop stand, White, 8 kg, 635 - 890 mm, -2 - -90°, 790 mm

Long summary description Techly ICA-TB TPM-7 laptop stand White:
This is an auto-generated long summary of Techly ICA-TB TPM-7 laptop stand White based on the first three specs of the first five spec groups.

Techly ICA-TB TPM-7. Product type: Laptop stand, Product colour: White, Maximum weight capacity: 8 kg. Height adjustment range: 635 - 890 mm, Tilt angle range: -2 - -90°. Width: 790 mm, Depth: 530 mm, Height: 890 mm

Design
Product type *
Laptop stand
Product colour *
White
Maximum weight capacity
8 kg
Ergonomics
Foldable
Yes
Adjustable
Yes
Height adjustment
Yes
Ergonomics
Height adjustment range
635 - 890 mm
Tilt angle range
-2 - -90°
Weight & dimensions
Width
790 mm
Depth
530 mm
Height
890 mm
Weight
19.2 kg
Brand Image Product code Product Stock Price from
Techly Tripod for Laptops and Projectors with additional Shelf Techly Tripod for Laptops and Projectors with additional Shelf
(show image)
ICA-TB TPM-9 Tripod for Laptops and Projectors with additional Shelf 0.00
(excl. VAT)
0 (incl. VAT)
Techly Tripod for Laptops and Projectors Techly Tripod for Laptops and Projectors
(show image)
ICA-TB TPM-8 Tripod for Laptops and Projectors 0.00
(excl. VAT)
0 (incl. VAT)