location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly ICA-TB TPM-1WH laptop stand White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICA-TB TPM-1WH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-TB TPM-1WH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8051128101676
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:57
The date of the most recent change of this product data-sheet in Icecat.
Techly ICA-TB TPM-1WH user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Techly ICA-TB TPM-1WH laptop stand White :
The long product name of Techly ICA-TB TPM-1WH laptop stand White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile workstation, White
More>>>
Techly ICA-TB TPM-1WH laptop stand White:
The official description of Techly ICA-TB TPM-1WH laptop stand White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Workstation Ideal as a lectern, podium, notebook stand, laptop workstation, with a compact space-saving base
- The height of the workstation can be easily adjusted from 1030 to 1250 mm
- The top shelf with dimensions of 600 x 400 mm can be easily tilted from 0 to 40 ° for better ergonomics
- Provides a convenient additional shelf for keyboard or other small objects (size 400 x 213 mm)
- Equipped with four sturdy wheels that make it easy to move anywhere
- Compact base with low profile rear feet help to store the workstation nearby the wall

Specifications
- Robust metal frame
- Main Shelf Size: 600 x 400 mm
- Adjustable top platform from 0 ° to 40 °
- Secondary size shelf: 400 x 213 mm
- Adjustable height: 1030 to 1250 mm
- Equipped with 4 wheels with brake
- Base size: 620 x 392 mm
- White color

Package Contents
- Adjustable workstation with wheels, White
- User's manual

Short summary description Techly ICA-TB TPM-1WH laptop stand White:
This short summary of the Techly ICA-TB TPM-1WH laptop stand White data-sheet is auto-generated and uses the product title and the first six key specs.

Techly ICA-TB TPM-1WH, Laptop stand, White, Metal, 1030 - 1250 mm, 0 - 40°, 620 mm

Long summary description Techly ICA-TB TPM-1WH laptop stand White:
This is an auto-generated long summary of Techly ICA-TB TPM-1WH laptop stand White based on the first three specs of the first five spec groups.

Techly ICA-TB TPM-1WH. Product type: Laptop stand, Product colour: White, Material: Metal. Height adjustment range: 1030 - 1250 mm, Tilt angle range: 0 - 40°. Width: 620 mm, Depth: 400 mm, Height: 1250 mm

Design
Product type *
Laptop stand
Product colour *
White
Material
Metal
Ergonomics
Adjustable
Yes
Height adjustment
Yes
Ergonomics
Height adjustment range
1030 - 1250 mm
Tilt angle range
0 - 40°
Weight & dimensions
Width
620 mm
Depth
400 mm
Height
1250 mm
Weight
16.2 kg
Brand Image Product code Product Stock Price from
Techly Tripod for Laptops and Projectors with additional Shelf Techly Tripod for Laptops and Projectors with additional Shelf
(show image)
ICA-TB TPM-9 Tripod for Laptops and Projectors with additional Shelf 0.00
(excl. VAT)
0 (incl. VAT)
Techly Tripod for Laptops and Projectors Techly Tripod for Laptops and Projectors
(show image)
ICA-TB TPM-8 Tripod for Laptops and Projectors 0.00
(excl. VAT)
0 (incl. VAT)