location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly Compact /Writer USB2.0 White I-CARD CAM-USB2TY smart card reader Indoor USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact Smart Card Reader/Writer USB2.0 White I-CARD CAM-USB2TY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I-CARD CAM-USB2TY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8054529029150
Category:
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
Smart Card Readers Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:39:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Techly Compact /Writer USB2.0 White I-CARD CAM-USB2TY smart card reader Indoor USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smart Card Reader USB2.0
  • - Realtek Chipset RTS5169
  • - Ideal for transactions and applications requiring secure information exchanges
  • - Great for reading card of the Chamber of Commerce
  • - Ideal for authenticate the Revenue Agencies (even to download precompiled 730 module)
  • - Specific to CNS / CIE and CRS, digital signature, health card
  • - For use public offices, healthcare, banking services, entertainment and more
  • - Supports communication speed up to 12 Mbps
  • - Plug and play: installs quickly and easily
  • - Compatible Windows, Mac and Linux
Long product name Techly Compact /Writer USB2.0 White I-CARD CAM-USB2TY smart card reader Indoor USB :
The long product name of Techly Compact /Writer USB2.0 White I-CARD CAM-USB2TY smart card reader Indoor USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact Smart Card Reader/Writer USB2.0 White
More>>>
Techly Compact /Writer USB2.0 White I-CARD CAM-USB2TY smart card reader Indoor USB:
The official description of Techly Compact /Writer USB2.0 White I-CARD CAM-USB2TY smart card reader Indoor USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Smart Card Reader USB2.0
- Realtek Chipset RTS5169
- Ideal for transactions and applications requiring secure information exchanges
- Great for card reading of the Chamber of Commerce and as an authentication system
- Ideal for authenticate the Revenue Agencies (even to download precompiled 730 module)
- Specific to CNS / CIE and CRS, digital signature, health card
- For use public offices, healthcare, banking services, entertainment and more
- Supports communication speed up to 12 Mbps
- Plug and play: installs quickly and easily

Short summary description Techly Compact /Writer USB2.0 White I-CARD CAM-USB2TY smart card reader Indoor USB:
This short summary of the Techly Compact /Writer USB2.0 White I-CARD CAM-USB2TY smart card reader Indoor USB data-sheet is auto-generated and uses the product title and the first six key specs.

Techly Compact Smart Card Reader/Writer USB2.0 White I-CARD CAM-USB2TY, USB 2.0, 1.5 m, White, 107 g

Long summary description Techly Compact /Writer USB2.0 White I-CARD CAM-USB2TY smart card reader Indoor USB:
This is an auto-generated long summary of Techly Compact /Writer USB2.0 White I-CARD CAM-USB2TY smart card reader Indoor USB based on the first three specs of the first five spec groups.

Techly Compact Smart Card Reader/Writer USB2.0 White I-CARD CAM-USB2TY. Interface: USB 2.0. Cable length: 1.5 m, Product colour: White. Weight: 107 g

Features
Plug and Play
Yes
Design
Placement supported
Indoor
Product colour
White
Cable length
1.5 m
Ports & interfaces
Interface
USB 2.0
Power
Power source
USB
USB powered
Yes
Technical details
Compliance certificates
CE, RoHS
System requirements
Windows operating systems supported
Windows 10
Linux operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
107 g
Sustainability
Certification
CE, RoHS
Packaging data
Quick installation guide
Yes