location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Team Group PD700 240 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Team Group Check ‘Team Group’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T8FED7240GMC109
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0765441032774 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
External Solid State Drives Check ‘Team Group’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Team Group: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Team Group PD700 240 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 GB Silver
  • - Read speed: 650 MB/s Write speed: 350 MB/s
  • - USB Type-C
  • - Housing material: Aluminium
Warranty: 3 years
Long product name Team Group PD700 240 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Silver :
The long product name of Team Group PD700 240 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

240GB, USB 3.1(Gen.2, 10Gbps), 3.1 Gen.1 (5Gbps), 2.0, 120g
More>>>
Short summary description Team Group PD700 240 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Silver:
This short summary of the Team Group PD700 240 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Team Group PD700, 240 GB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 650 MB/s, 10 GT/s, Silver

Long summary description Team Group PD700 240 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Silver:
This is an auto-generated long summary of Team Group PD700 240 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Silver based on the first three specs of the first five spec groups.

Team Group PD700. SSD capacity: 240 GB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 650 MB/s, Write speed: 350 MB/s. Data transfer rate: 10 GT/s. Product colour: Silver