Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TEAC MP-211 Purple 8 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TEAC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP-211
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP-211-8GBPR
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTEAC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4503
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name TEAC MP-211 Purple 8 GB :
The short editorial description of TEAC MP-211 Purple 8 GB

MP-211, 8GB, 1.5", USB 2.0, FM, 30g, Purple
More>>>
Short summary description TEAC MP-211 Purple 8 GB:
This short summary of the TEAC MP-211 Purple 8 GB data-sheet is auto-generated and uses the product title and the first six key specs.

TEAC MP-211, 8 GB, FM radio, 30 g, Purple

Long summary description TEAC MP-211 Purple 8 GB:
This is an auto-generated long summary of TEAC MP-211 Purple 8 GB based on the first three specs of the first five spec groups.

TEAC MP-211. Total storage capacity: 8 GB. FM radio. Continuous audio playback time: 10 h. Weight: 30 g. Product colour: Purple

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.