Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TEAC Surround Sound Headset 5.1 HP-6D

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TEAC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Surround Sound Headset 5.1 HP-6D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP-6D
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TEAC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6209
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 12 Nov 2019 13:03:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name TEAC Surround Sound Headset 5.1 HP-6D :
The short editorial description of TEAC Surround Sound Headset 5.1 HP-6D

HP-6D Surround Sound Headset
More>>>
Short summary description TEAC Surround Sound Headset 5.1 HP-6D:
This short summary of the TEAC Surround Sound Headset 5.1 HP-6D data-sheet is auto-generated and uses the product title and the first six key specs.

TEAC Surround Sound Headset 5.1 HP-6D, Headset, Binaural, Wired, 20 - 20000 Hz, 32 Ω, 105 dB

Long summary description TEAC Surround Sound Headset 5.1 HP-6D:
This is an auto-generated long summary of TEAC Surround Sound Headset 5.1 HP-6D based on the first three specs of the first five spec groups.

TEAC Surround Sound Headset 5.1 HP-6D. Product type: Headset, Headset type: Binaural. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz, Impedance: 32 Ω, Headphone sensitivity: 105 dB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:26:36
Uk has collected 1 expert review for TEAC Surround Sound Headset 5.1 HP-6D but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:26:36
Nl heeft 1 proffesionele recensie voor TEAC Surround Sound Headset 5.1 HP-6D gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:26:36
Fr a recueilli 1 avis d’experts pour TEAC Surround Sound Headset 5.1 HP-6D casque mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:26:36
De hat 1 Expertenmeinung für TEAC Surround Sound Headset 5.1 HP-6D Kopfhörer zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:26:36
Testseek ha raccolto 1 recensione da parte di esperti per TEAC Surround Sound Headset 5.1 HP-6D Cuffia ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:26:36
Es ha coleccionado 1 opiniones de expertos para TEAC Surround Sound Headset 5.1 HP-6D Auriculares pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:26:36
Dk har samlet 1 ekspertanmeldelse for TEAC Surround Sound Headset 5.1 HP-6D men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:26:36
Se har samlat in 1 experttest för TEAC Surround Sound Headset 5.1 HP-6D men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:29:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:29:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:29:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:29:58
0%
Source Review comments Score
Cdrinfo.com
Updated:
2011-09-24 20:26:34
Ordinary stereo headphones usually produce the discomforting effect of sound coming from the middle of the listeners head. In addition, if one connects these headphones directly on a soundcards output, he/she will probably get disappointed by the lim...
Good Very good sound for it’s price (about 40$) deep bass, mic, can be used with various analog devices...
Bad Nothing serious...
0%
Show all
Brand Image Product code Product Stock Price from
Customer service details