Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TEAC 3.5" FDD/Cardreader 7in1 White card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TEAC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5" FDD/Cardreader 7in1 White
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FD-CR7-002
Category
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TEAC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6043
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 13 Oct 2017 20:42:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name TEAC 3.5" FDD/Cardreader 7in1 White card reader :
The short editorial description of TEAC 3.5" FDD/Cardreader 7in1 White card reader

Internal Multi Card Reader 17.78 cm (7")1 and Slim Floppy Drive White
More>>>
Short summary description TEAC 3.5" FDD/Cardreader 7in1 White card reader:
This short summary of the TEAC 3.5" FDD/Cardreader 7in1 White card reader data-sheet is auto-generated and uses the product title and the first six key specs.

TEAC 3.5" FDD/Cardreader 7in1 White, White, 275 g, 133.8 x 101.43 x 25.4 mm

Long summary description TEAC 3.5" FDD/Cardreader 7in1 White card reader:
This is an auto-generated long summary of TEAC 3.5" FDD/Cardreader 7in1 White card reader based on the first three specs of the first five spec groups.

TEAC 3.5" FDD/Cardreader 7in1 White. Product colour: White. Weight: 275 g. Dimensions (WxDxH): 133.8 x 101.43 x 25.4 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details