location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TEAC FDD 1.44MB NB Size Black USB 1.1 / 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TEAC Check ‘TEAC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FDD 1.44MB NB Size Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FD-005U-397 show
Show alternative article codes used in the online market place
Category:
Floppy disks, also known as floppies, are a fairly old-fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive. However, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies, and floppy disks can be easily damaged by dust in the drive.
Floppy Drives Check ‘TEAC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TEAC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name TEAC FDD 1.44MB NB Size Black USB 1.1 / 2.0 :
The long product name of TEAC FDD 1.44MB NB Size Black USB 1.1 / 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FDD 1.44MB NB Size Black
More>>>
Short summary description TEAC FDD 1.44MB NB Size Black USB 1.1 / 2.0:
This short summary of the TEAC FDD 1.44MB NB Size Black USB 1.1 / 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

TEAC FDD 1.44MB NB Size Black, USB 1.1 / 2.0, 30000 h, 160 g, 96 x 12.7 x 125 mm

Long summary description TEAC FDD 1.44MB NB Size Black USB 1.1 / 2.0:
This is an auto-generated long summary of TEAC FDD 1.44MB NB Size Black USB 1.1 / 2.0 based on the first three specs of the first five spec groups.

TEAC FDD 1.44MB NB Size Black. Interface: USB 1.1 / 2.0, Mean time between failures (MTBF): 30000 h. Weight: 160 g. Dimensions (WxDxH): 96 x 12.7 x 125 mm