location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TEAC DR-H338i-S Silver Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TEAC Check ‘TEAC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-H338i-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DR-H338I-S
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘TEAC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TEAC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name TEAC DR-H338i-S Silver Full HD :
The long product name of TEAC DR-H338i-S Silver Full HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DR-H338i Silver DVD-Video, DVD+R/+RW, VCD, SVCD, DivX, CD-DA, CD-R/RW, MP3, WMA, JPEG, 50W + 50W (4 ohms, 1kHz, 10% THD), AUX1, AUX2, USB, iPod, AM, FM, HDMI 1080p, Component, Composite, Scart
More>>>
Short summary description TEAC DR-H338i-S Silver Full HD:
This short summary of the TEAC DR-H338i-S Silver Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

TEAC DR-H338i-S, Silver, AM, FM, JPG, MP3, WMA, Full HD, 4 Ω

Long summary description TEAC DR-H338i-S Silver Full HD:
This is an auto-generated long summary of TEAC DR-H338i-S Silver Full HD based on the first three specs of the first five spec groups.

TEAC DR-H338i-S. Product colour: Silver, Supported radio bands: AM, FM, Image formats supported: JPG. HD type: Full HD. Impedance: 4 Ω, Total Harmonic Distortion (THD): 10%. Weight: 4.5 kg, Dimensions (WxDxH): 215 x 350 x 110 mm. RMS rated power: 100 W, Connectivity technology: Wired, Output power description: 50W + 50W