Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Capacity: 100 discs
- - Interface: Ethernet Number of CD/DVD drives: 3
- - Ethernet LAN
Long product name TEAC DiscSprinter disc publisher 100 discs Ethernet
:
DiscSprinter - disc publishing system
The long product name of TEAC DiscSprinter disc publisher 100 discs Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DiscSprinter - disc publishing system
More>>>
Short summary description TEAC DiscSprinter disc publisher 100 discs Ethernet:
This short summary of the TEAC DiscSprinter disc publisher 100 discs Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.
TEAC DiscSprinter, 51.2 kg, Windows
Long summary description TEAC DiscSprinter disc publisher 100 discs Ethernet:
This is an auto-generated long summary of TEAC DiscSprinter disc publisher 100 discs Ethernet based on the first three specs of the first five spec groups.
TEAC DiscSprinter. Weight: 51.2 kg. Compatible operating systems: Windows