location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TEAC CR-H238I S 2.1 channels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TEAC Check ‘TEAC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR-H238I S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR-H238I-S
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘TEAC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TEAC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name TEAC CR-H238I S 2.1 channels Silver :
The long product name of TEAC CR-H238I S 2.1 channels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CR-H238I micro CD-Receiver Silver 25 W + 25 W,6 Ω, 1 kHz, 0,5% THD, 20-30 kHz, S/N ratio: > 86 dB (CD), 49 dB (FM, Mono), 52 dB (FM, Stereo), AM/FM RDS Tuner, SD, USB, 3.5mm jack, 2aux in, 1 aux out
More>>>
Short summary description TEAC CR-H238I S 2.1 channels Silver:
This short summary of the TEAC CR-H238I S 2.1 channels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

TEAC CR-H238I S, 2.1 channels, 0.5%, 86 dB, 6 Ω, 20000 - 30000 Hz, 3.5 mm

Long summary description TEAC CR-H238I S 2.1 channels Silver:
This is an auto-generated long summary of TEAC CR-H238I S 2.1 channels Silver based on the first three specs of the first five spec groups.

TEAC CR-H238I S. Audio output channels: 2.1 channels, Total Harmonic Distortion (THD): 0.5%, Signal-to-Noise Ratio (SNR): 86 dB. Headphone connectivity: 3.5 mm. Connectivity technology: Wired. Supported radio bands: AM, DAB, FM. Weight: 4.2 kg