Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TDK TRANS-IT 4GB USB flash drive USB Type-A 2.0 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TDK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRANS-IT 4GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UFD-4GBUEABL
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTDK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5832
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name TDK TRANS-IT 4GB USB flash drive USB Type-A 2.0 Blue :
The short editorial description of TDK TRANS-IT 4GB USB flash drive USB Type-A 2.0 Blue

TRANS-IT USB Flash Drive 4GB
More>>>
Short summary description TDK TRANS-IT 4GB USB flash drive USB Type-A 2.0 Blue:
This short summary of the TDK TRANS-IT 4GB USB flash drive USB Type-A 2.0 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

TDK TRANS-IT 4GB, 4 GB, USB Type-A, 2.0, Cap, Password protection, Blue

Long summary description TDK TRANS-IT 4GB USB flash drive USB Type-A 2.0 Blue:
This is an auto-generated long summary of TDK TRANS-IT 4GB USB flash drive USB Type-A 2.0 Blue based on the first three specs of the first five spec groups.

TDK TRANS-IT 4GB. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Password protection. Product colour: Blue

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:17:15
Uk has collected 3 expert reviews for TDK TRANS-IT 4GB USB flash drive USB Type-A 2.0 Blue and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:17:15
Nl heeft 3 proffesionele recensies verzameld voor TDK TRANS-IT 4GB USB flash drive USB Type-A 2.0 Blauw. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:17:15
Fr a recueilli 3 avis d’experts pour TDK TRANS-IT 4GB lecteur USB flash 4 Go USB Type-A 2.0 Bleu et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:17:15
De hat 3 Expertenmeinungen über TDK TRANS-IT 4GB USB-Stick USB Typ-A 2.0 Blau eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:17:15
Testseek ha raccolto 3 recensioni da parte di esperti per TDK TRANS-IT 4GB unità flash USB USB tipo A 2.0 Blu e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:17:15
Es ha coleccionado 3 opiniones de expertos para TDK TRANS-IT 4GB unidad flash USB USB tipo A 2.0 Azul y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:17:15
Dk har samlet 3 ekspertanmeldelser for TDK TRANS-IT 4GB USB-nøgle USB Type-A 2.0 Blå og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:17:15
Se har samlat in 3 experttester för TDK TRANS-IT 4GB USB-sticka USB Type-A 2.0 Blå och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
01net.com
Updated:
2011-10-04 09:17:15
Le constructeur TDK annonce larrivée prochaine de nouvelles clés USB dans sa gamme Trans-IT. Offrant des capacités de stockage de 4, de 8 et de 16 Go, elles arborent désormais une carrosserie métallique du plus bel effet. De plus, ces clés sont mainte...
Good Connecteur rétractable, Protection des données par mot de passe, Grosse LED de fonctionnement...
Bad Pas encore de modèles de 32 et de 64 Go...
Bottom line Le constructeur TDK annonce larrivée prochaine de nouvelles clés USB dans sa gamme Trans-IT. Offrant des capacités de stockage de 4, de 8 et de 16 Go, elles arborent désormais une carrosserie métallique du plus bel effet. De plus, ces clés sont mainte...
0%
computerbild.de
Updated:
2011-10-04 09:17:15
USB-Sticks sind weitverbreitet. Mit den winzigen Speicherriesen klappt der Datentransport schnell und bequem. Wie schnitt das 16-Gigabyte-Modell Trans-it Mini von TDK im Testlabor ab?...
Bottom line Trans-it Mini von TDKAm Ende stand der Testsieg (COMPUTER BILD-Heft 4/2009): Ob er Daten lesen oder schreiben musste, der Trans-it Mini von TDK legte ein flottes Tempo vor. Durch die kompakte Bauform sind benachbarte USB-Anschlüsse weiterhin problemlo...
0%
komputer.dk
Updated:
2011-10-04 09:17:15
Førstehåndsindtrykket af USB-nøglen TDK Trans-It er ikke godt. Skyderen, som man bruger til at få USB-stikket frem med, sidder løst og giver en raslende lyd af plastic mod plastic. Det virker ikke særlig imponerende.Krypteringsprogrammet på Trans-It vi...
60%
Show all
Customer service details