Warranty:
5 years
Long product name TDK Froggy 4GB
:
4GB, USB 2.0
The long product name of TDK Froggy 4GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4GB, USB 2.0
More>>>
Short summary description TDK Froggy 4GB:
This short summary of the TDK Froggy 4GB data-sheet is auto-generated and uses the product title and the first six key specs.
TDK Froggy 4GB, 4 GB, USB Type-A, 2.0, Other, Green
Long summary description TDK Froggy 4GB:
This is an auto-generated long summary of TDK Froggy 4GB based on the first three specs of the first five spec groups.
TDK Froggy 4GB. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Other, Product colour: Green