Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - BD-R 7.5 GB
- - BD-R write speed: 4x
- - 1 pc(s)
Long product name TDK T78012 blank Blu-Ray disc BD-R 7.5 GB 1 pc(s)
:
T78012 - BD-R, 7.5GB, 8cm, 4x
The long product name of TDK T78012 blank Blu-Ray disc BD-R 7.5 GB 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
T78012 - BD-R, 7.5GB, 8cm, 4x
More>>>
Short summary description TDK T78012 blank Blu-Ray disc BD-R 7.5 GB 1 pc(s):
This short summary of the TDK T78012 blank Blu-Ray disc BD-R 7.5 GB 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
TDK T78012, 7.5 GB, BD-R, Slimcase, 1 pc(s)
Long summary description TDK T78012 blank Blu-Ray disc BD-R 7.5 GB 1 pc(s):
This is an auto-generated long summary of TDK T78012 blank Blu-Ray disc BD-R 7.5 GB 1 pc(s) based on the first three specs of the first five spec groups.
TDK T78012. Type: BD-R, Native capacity: 7.5 GB, Material: Polycarbonate. BD-R write speed: 4x. BD-R read speed: 4x. Quantity per pack: 1 pc(s), Package type: Slimcase