Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - DVD-RW 4.7 GB
- - Optical disc diameter: 120 mm
- - 5 pc(s)
More>>>
Short summary description TDK 5 x DVD-RW 4.7 GB 5 pc(s):
This short summary of the TDK 5 x DVD-RW 4.7 GB 5 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
TDK 5 x DVD-RW 4.7 GB, DVD-RW, 120 mm, Dvd-box, 5 pc(s), 4.7 GB
Long summary description TDK 5 x DVD-RW 4.7 GB 5 pc(s):
This is an auto-generated long summary of TDK 5 x DVD-RW 4.7 GB 5 pc(s) based on the first three specs of the first five spec groups.
TDK 5 x DVD-RW 4.7 GB. Native capacity: 4.7 GB, Type: DVD-RW, Quantity per pack: 5 pc(s). Package type: Dvd-box. DVD write speed: 4x