Long product name TDK DVD+R, 16x, Silver, 15/Spindle 4.7 GB 15 pc(s)
:
DVD+R, 16x, Silver, 15/Spindle
The long product name of TDK DVD+R, 16x, Silver, 15/Spindle 4.7 GB 15 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DVD+R, 16x, Silver, 15/Spindle
More>>>
Short summary description TDK DVD+R, 16x, Silver, 15/Spindle 4.7 GB 15 pc(s):
This short summary of the TDK DVD+R, 16x, Silver, 15/Spindle 4.7 GB 15 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
TDK DVD+R, 16x, Silver, 15/Spindle, DVD+R, Cakebox, 15 pc(s), 4.7 GB
Long summary description TDK DVD+R, 16x, Silver, 15/Spindle 4.7 GB 15 pc(s):
This is an auto-generated long summary of TDK DVD+R, 16x, Silver, 15/Spindle 4.7 GB 15 pc(s) based on the first three specs of the first five spec groups.
TDK DVD+R, 16x, Silver, 15/Spindle. Native capacity: 4.7 GB, Type: DVD+R, Quantity per pack: 15 pc(s). Package type: Cakebox. DVD write speed: 16x