Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TDK CD-R 48x, 700MB, 120mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TDK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-R 48x, 700MB, 120mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38644
Category
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTDK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5607
This statistic is based on the 92275 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90195 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name TDK CD-R 48x, 700MB, 120mm :
The short editorial description of TDK CD-R 48x, 700MB, 120mm

CD-R 48x, 700MB, 120mm
More>>>
Short summary description TDK CD-R 48x, 700MB, 120mm:
This short summary of the TDK CD-R 48x, 700MB, 120mm data-sheet is auto-generated and uses the product title and the first six key specs.

TDK CD-R 48x, 700MB, 120mm, 48x, CD-R, 120 mm, 700 MB, Jewelcase

Long summary description TDK CD-R 48x, 700MB, 120mm:
This is an auto-generated long summary of TDK CD-R 48x, 700MB, 120mm based on the first three specs of the first five spec groups.

TDK CD-R 48x, 700MB, 120mm. Type: CD-R, CD storage capacity: 700 MB, Optical disc diameter: 120 mm. CD write speed: 48x. Package type: Jewelcase

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array