Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TDCZ ku2m05f 0.5m USB A Micro-USB B Male Male Black USB cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TDCZ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ku2m05f
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU2M05F
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TDCZ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5571
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name TDCZ ku2m05f 0.5m USB A Micro-USB B Male Male Black USB cable :
The short editorial description of TDCZ ku2m05f 0.5m USB A Micro-USB B Male Male Black USB cable

USB A - Micro USB B, 0.5m, CU, AWG28, M/M, UL
More>>>
Short summary description TDCZ ku2m05f 0.5m USB A Micro-USB B Male Male Black USB cable:
This short summary of the TDCZ ku2m05f 0.5m USB A Micro-USB B Male Male Black USB cable data-sheet is auto-generated and uses the product title and the first six key specs.
TDCZ ku2m05f, 0.5 m, USB A, Micro-USB B, Male/Male, 480 Mbit/s, Black
Long summary description TDCZ ku2m05f 0.5m USB A Micro-USB B Male Male Black USB cable :

TDCZ ku2m05f. Cable length: 0.5 m, Connector 1: USB A, Connector 2: Micro-USB B, Connector gender: Male/Male, Data transfer rate (max): 480 Mbit/s, Colour of product: Black

This is an auto-generated long summary of TDCZ ku2m05f 0.5m USB A Micro-USB B Male Male Black USB cable based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.