Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TDCZ kphdmd10 10m HDMI DVI-D Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TDCZ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
kphdmd10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KPHDMD10
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TDCZ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4578
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name TDCZ kphdmd10 10m HDMI DVI-D Black :
The short editorial description of TDCZ kphdmd10 10m HDMI DVI-D Black

10m, DVI-D (M) - HDMI (M), Black
More>>>
Short summary description TDCZ kphdmd10 10m HDMI DVI-D Black:
This short summary of the TDCZ kphdmd10 10m HDMI DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.
TDCZ kphdmd10, 10 m, HDMI, DVI-D, Male/Male, Black, 4.95 Gbit/s
Long summary description TDCZ kphdmd10 10m HDMI DVI-D Black :

TDCZ kphdmd10. Cable length: 10 m, Connector 1: HDMI, Connector 2: DVI-D. Supported resolutions: FullHD 1080p/1080i/720p/720i

This is an auto-generated long summary of TDCZ kphdmd10 10m HDMI DVI-D Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.