location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TDCZ kphdma-6 HDMI cable 0.3 m HDMI Type A (Standard) 2 x HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TDCZ Check ‘TDCZ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
kphdma-6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KPHDMA-6
Category: HDMI Cables Check ‘TDCZ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TDCZ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 10:41:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TDCZ kphdma-6 HDMI cable 0.3 m HDMI Type A (Standard) 2 x HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 m
  • - HDMI Type A (Standard) Male
  • - 2 x HDMI Type A (Standard) Female
  • - Black
Long product name TDCZ kphdma-6 HDMI cable 0.3 m HDMI Type A (Standard) 2 x HDMI Type A (Standard) Black :
The long product name of TDCZ kphdma-6 HDMI cable 0.3 m HDMI Type A (Standard) 2 x HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI A (M) - 2 x HDMI A (F), 0.3m cord, Black
More>>>
Short summary description TDCZ kphdma-6 HDMI cable 0.3 m HDMI Type A (Standard) 2 x HDMI Type A (Standard) Black:
This short summary of the TDCZ kphdma-6 HDMI cable 0.3 m HDMI Type A (Standard) 2 x HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

TDCZ kphdma-6, 0.3 m, HDMI Type A (Standard), 2 x HDMI Type A (Standard), Black

Long summary description TDCZ kphdma-6 HDMI cable 0.3 m HDMI Type A (Standard) 2 x HDMI Type A (Standard) Black:
This is an auto-generated long summary of TDCZ kphdma-6 HDMI cable 0.3 m HDMI Type A (Standard) 2 x HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

TDCZ kphdma-6. Cable length: 0.3 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: 2 x HDMI Type A (Standard), Connector 2 gender: Female, Product colour: Black