location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TCL L24E4135F hospitality TV 61 cm (24") Full HD 270 cd/m² Blue 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TCL Check ‘TCL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L24E4135F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L24E4135F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901292505066
Category: Hospitality TVs Check ‘TCL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TCL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:28:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TCL L24E4135F hospitality TV 61 cm (24") Full HD 270 cd/m² Blue 6 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 270 cd/m²
  • - DVB-C, DVB-S2, DVB-T NTSC, PAL, SECAM
  • - Ethernet LAN
  • - 45 W
More>>>
Short summary description TCL L24E4135F hospitality TV 61 cm (24") Full HD 270 cd/m² Blue 6 W:
This short summary of the TCL L24E4135F hospitality TV 61 cm (24") Full HD 270 cd/m² Blue 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

TCL L24E4135F, 61 cm (24"), Full HD, 1920 x 1080 pixels, LED, 16:9, 270 cd/m²

Long summary description TCL L24E4135F hospitality TV 61 cm (24") Full HD 270 cd/m² Blue 6 W:
This is an auto-generated long summary of TCL L24E4135F hospitality TV 61 cm (24") Full HD 270 cd/m² Blue 6 W based on the first three specs of the first five spec groups.

TCL L24E4135F. Display diagonal: 61 cm (24"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Blue. Teletext: 1000 pages. RMS rated power: 6 W, Audio decoders: Dolby Digital Plus. Power consumption (typical): 45 W, Power consumption (standby): 0.19 W, Power consumption (max): 26 W

Display
Display diagonal *
61 cm (24")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Display technology *
LED
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
270 cd/m²
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display diagonal (metric)
61 cm
Native refresh rate
100 Hz
Design
Product colour *
Blue
On/off switch
Yes
Performance
Smart TV *
No
Internet TV
No
On Screen Display (OSD)
Yes
Electronic Programme Guide (EPG)
Yes
Sleep timer
Yes
Teletext function
Yes
Teletext
1000 pages
Child lock
Yes
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Digital audio coaxial out
1
PC in (D-Sub)
Yes
SCART ports quantity
1
VGA (D-Sub) ports quantity
1
Common interface Plus (CI+)
Yes
Ports & interfaces
Common interface Plus (CI+) version
1.3
Audio
Number of speakers
2
RMS rated power *
6 W
Audio decoders
Dolby Digital Plus
Equalizer
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Power
Power consumption (typical) *
45 W
Power consumption (standby)
0.19 W
Power consumption (max)
26 W
Weight & dimensions
Width (with stand)
585 mm
Depth (with stand)
145 mm
Height (with stand)
395 mm
Width (without stand)
585 mm
Depth (without stand)
22 mm
Height (without stand)
362 mm
Weight (without stand)
5.1 kg
Packaging data
Package width
690 mm
Package depth
100 mm
Package height
460 mm
Package weight
6.5 kg
Packaging content
Remote control included
Yes
Remote control type
RC 300
Other features
3D
No
Built-in speaker(s)
Yes
Equalizer bands quantity
8
Manual
Yes
Energy efficiency class (old)
A
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S2, DVB-T