Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tatung TLM-1703 TV Monitor 43.2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tatung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLM-1703 TV Monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLM-1703
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTatung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6676
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 18 Feb 2020 09:58:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tatung TLM-1703 TV Monitor 43.2 cm (17") Black :
The short editorial description of Tatung TLM-1703 TV Monitor 43.2 cm (17") Black

Closed Circuit TV Monitor - TLM-1703
More>>>
Short summary description Tatung TLM-1703 TV Monitor 43.2 cm (17") Black:
This short summary of the Tatung TLM-1703 TV Monitor 43.2 cm (17") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tatung TLM-1703 TV Monitor, 43.2 cm (17"), 1280 x 1024 pixels, LCD, Black

Long summary description Tatung TLM-1703 TV Monitor 43.2 cm (17") Black:
This is an auto-generated long summary of Tatung TLM-1703 TV Monitor 43.2 cm (17") Black based on the first three specs of the first five spec groups.

Tatung TLM-1703 TV Monitor. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LCD, Display brightness: 430 cd/m², Contrast ratio (typical): 400:1, Aspect ratio: 4:3. Weight: 5.5 kg. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details