location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus HeatDefence Panel laptop cooling pad Red, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HeatDefence Panel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TXZ013EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794000443
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus HeatDefence Panel laptop cooling pad Red, Black :
The long product name of Targus HeatDefence Panel laptop cooling pad Red, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cooling
More>>>
Targus HeatDefence Panel laptop cooling pad Red, Black:
The official description of Targus HeatDefence Panel laptop cooling pad Red, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus HeatDefence Panel featuring HeatShift™ technology offers passive cooling in an easy to use, mobile solution. The 15” panel can be used in a number of ways including inside a laptop case, on a desk or on the user’s lap.How it worksInternally it has a crystalline compound – Sodium Sulfate Dechaydrate which is a Phase Change Material. The compound sits approximately 5oC below room temperature and as your laptop heats up the material inside begins to melt, making it a great thermal capacitor. Essentially you can think of it as absorbing the heat from your laptop and redistributing it within its structure (so changing from solid to liquid and then back to solid again when the laptop is removed).
Prolonged Laptop Battery Life - Testing has shown the battery lasts longer so users benefit from improved productivity on the move
It acts as a Thermal Barrier - Protects users from potential exposure to high laptop temperatures
Laptop Compatibility - Designed for use with a wide range of laptops from 12” – 15.4”
Silent Operation – As this is a passive cooling device it is fanless making it completely silent for a more comfortable user experience
Mobile – Low volume, foldable, easy to carry product. Conveniently fits inside a laptop compartment and can be fixed securely using velcro strips provided
Heat Barrier – Long lasting heat barrier makes it great for using on the lap and protects the user from high temperatures
Zero power consumption – Enhanced battery life
Multiple Uses – Can be used in one of three ways inside a laptop case, on the lap or on a desktop

Short summary description Targus HeatDefence Panel laptop cooling pad Red, Black:
This short summary of the Targus HeatDefence Panel laptop cooling pad Red, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus HeatDefence Panel, Red, Black, 0.76 g

Long summary description Targus HeatDefence Panel laptop cooling pad Red, Black:
This is an auto-generated long summary of Targus HeatDefence Panel laptop cooling pad Red, Black based on the first three specs of the first five spec groups.

Targus HeatDefence Panel. Product colour: Red, Black. Weight: 0.76 g

Design
Product colour *
Red, Black
Weight & dimensions
Weight
0.76 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:33:19
Uk has collected 4 expert reviews for Targus HeatDefence Panel laptop cooling pad Red, Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Country Distributor
United Kingdom 1 distributor(s)