Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Grove™ Topload notebook case 39.1 cm (15.4") Briefcase Olive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Grove™ Topload
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TST022US
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTargus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13758
This statistic is based on the 88620 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86634 free Open Icecat users.
Info modified on: 18 May 2018 14:31:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty.
Long product name Targus Grove™ Topload notebook case 39.1 cm (15.4") Briefcase Olive :
The short editorial description of Targus Grove™ Topload notebook case 39.1 cm (15.4") Briefcase Olive

Grove™ Topload
More>>>
Targus Grove™ Topload notebook case 39.1 cm (15.4") Briefcase Olive:
The official marketing text of Targus Grove™ Topload notebook case 39.1 cm (15.4") Briefcase Olive as supplied by the manufacturer

The Targus Grove™ Topload is designed to fit most 15.4” laptops. As part of the Targus EcoSmart™ Family of Products, the Grove Topload is PVC free and features recyclable plastic accents and nickel-free metal to reduce the amount of toxins released into the environment. To keep your belongings protected, the topload features a quilted side-access laptop compartment and a MP3 player pocket with headphone passthrough. To help keep you organized the workstation includes a business card holder, pen loops, key hook and several accessory pockets. The large front storage pocket provides quick access to personal items and the hidden water bottle holder provides storage for beverages. The case features an adjustable/padded shoulder strap and padded handle for comfortable carrying. For added convenience the messenger includes a back slip pocket to store documents and a trolley pass-through to carry the case on rolling luggage. Constructed of durable nylon material, the Grove Topload features an earthy olive color scheme with sedona accents for added style.

Protection - Quilted compartment fits 15.4” laptops

Organization - Workstation includes storage compartments, business card holder, key hook and pen loops. Case features an MP3 pocket with headphone pass-through and hidden water bottle holder and back slip pocket with trolley pass-through

Materials – Case is PVC free and is constructed of durable nylon material, recyclable plastics and nickel-free metal

Short summary description Targus Grove™ Topload notebook case 39.1 cm (15.4") Briefcase Olive:
This short summary of the Targus Grove™ Topload notebook case 39.1 cm (15.4") Briefcase Olive data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Grove™ Topload, Briefcase, 39.1 cm (15.4"), Olive

Long summary description Targus Grove™ Topload notebook case 39.1 cm (15.4") Briefcase Olive:
This is an auto-generated long summary of Targus Grove™ Topload notebook case 39.1 cm (15.4") Briefcase Olive based on the first three specs of the first five spec groups.

Targus Grove™ Topload. Case type: Briefcase, Maximum screen size compatibility: 39.1 cm (15.4"), Product colour: Olive

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
39.1 cm (15.4")
Features
Case type *
The size, shape and style of the case.
Briefcase
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Product colour *
The colour e.g. red, blue, green, black, white.
Olive
Customer service details
X