Targus logo

Targus Pulse 15.6" Laptop Sleeve

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214706
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Targus Pulse 15.6" Laptop Sleeve:

Targus Pulse 15.6" Laptop Sleeve, Sleeve case, 39.6 cm (15.6"), 260 g

Long summary description Targus Pulse 15.6" Laptop Sleeve:

Targus Pulse 15.6" Laptop Sleeve. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"). Weight: 260 g. Surface coloration: Monochromatic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.