location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TSS289EU laptop case 40.6 cm (16") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSS289EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSS289EU
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus TSS289EU laptop case 40.6 cm (16") Sleeve case Black :
The long product name of Targus TSS289EU laptop case 40.6 cm (16") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16", Nylon, 320 g, Black
More>>>
Targus TSS289EU laptop case 40.6 cm (16") Sleeve case Black:
The official description of Targus TSS289EU laptop case 40.6 cm (16") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultralight, super slim Banker sleeve projects the right image while providing much better protection than a simple skin. Excellent laptop protection is offered by memory foam which moulds 360O to the contours of your laptop,while the super soft microsuede interior cossets it. The use of fine quality leather accents blend seamlessly to create a luxurious finish.

Short summary description Targus TSS289EU laptop case 40.6 cm (16") Sleeve case Black:
This short summary of the Targus TSS289EU laptop case 40.6 cm (16") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TSS289EU, Sleeve case, 40.6 cm (16"), 320 g

Long summary description Targus TSS289EU laptop case 40.6 cm (16") Sleeve case Black:
This is an auto-generated long summary of Targus TSS289EU laptop case 40.6 cm (16") Sleeve case Black based on the first three specs of the first five spec groups.

Targus TSS289EU. Case type: Sleeve case, Maximum screen size: 40.6 cm (16"). Weight: 320 g

Features
Maximum screen size *
40.6 cm (16")
Case type *
Sleeve case
Product main colour *
Black
Weight & dimensions
Weight
320 g
Notebook compartment dimensions (W x D x H)
385 x 43.6 x 275 mm
Other features
Dimensions (WxDxH)
390 x 50 x 270 mm
Country Distributor
United Kingdom 1 distributor(s)