Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TSS26602EU 16" Sleeve case notebook case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSS26602EU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSS26602EU
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 31748
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 21 Dec 2017 15:41:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus TSS26602EU 16" Sleeve case notebook case :
The short editorial description of Targus TSS26602EU 16" Sleeve case notebook case

15-16", Neoprene, 350 g, Red/Cream
More>>>

Targus TSS26602EU 16" Sleeve case notebook case:
The official marketing text of Targus TSS26602EU 16" Sleeve case notebook case as supplied by the manufacturer
This compact neoprene skin with retractable handle allows you to safely and easily transport laptops, holding up to 16” electronic products the weather-resistant neoprene is durable and cushions devices from scratches and bumps.

An outer zippered pocket provides a convenient place to carry a power adapter, cables and other general accessories, while an inner mesh pocket is perfect for papers SD cards and USB sticks
Short summary description Targus TSS26602EU 16" Sleeve case notebook case:
This short summary of the Targus TSS26602EU 16" Sleeve case notebook case data-sheet is auto-generated and uses the product title and the first six key specs.
Targus TSS26602EU, Sleeve case, 40.6 cm (16"), 350 g
Long summary description Targus TSS26602EU 16" Sleeve case notebook case :

Targus TSS26602EU. Case type: Sleeve case, Maximum screen size compatibility: 40.6 cm (16"). Weight: 350 g

This is an auto-generated long summary of Targus TSS26602EU 16" Sleeve case notebook case based on the first three specs of the first five spec groups.
Design
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
40.6 cm (16")
Case type *
The size, shape and style of the case.
Sleeve case
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Neoprene
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
350 g
Notebook compartment dimensions (WxDxH)
387.4 x 41.9 x 266.7 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
406.4 x 38.1 x 279.4 mm
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Polska 1 distributor(s)
Deutschland 2 distributor(s)
X