location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TSS26502EU laptop case 30.7 cm (12.1") Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSS26502EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSS26502EU
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus TSS26502EU laptop case 30.7 cm (12.1") Sleeve case :
The long product name of Targus TSS26502EU laptop case 30.7 cm (12.1") Sleeve case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10 - 12.1"/25.4 - 30.7cm Netbook/Ultraportable Skin with Handle
More>>>
Targus TSS26502EU laptop case 30.7 cm (12.1") Sleeve case:
The official description of Targus TSS26502EU laptop case 30.7 cm (12.1") Sleeve case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact neoprene skin with retractable handle allows you to safely and easily transport mini laptops, netbooks and ultra portables. Holding up to 12.1” electronic products the weather-resistant neoprene is durable and cushions devices from scratches and bumps.

An outer zippered pocket provides a convenient place to carry a power adapter, cables and other general accessories, while an inner mesh pocket is perfect for papers SD cards and USB sticks.

- Padded, retractable handle allows for easy transport
- Durable weather-resistant neoprene provides a protective wrapping for your netbook / ultraportable
- Super soft internal lining helps prevent scratches
- Internal and external storage pockets
- Can be used either on its own or can be slipped inside another bag

Short summary description Targus TSS26502EU laptop case 30.7 cm (12.1") Sleeve case:
This short summary of the Targus TSS26502EU laptop case 30.7 cm (12.1") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TSS26502EU, Sleeve case, 30.7 cm (12.1"), 230 g

Long summary description Targus TSS26502EU laptop case 30.7 cm (12.1") Sleeve case:
This is an auto-generated long summary of Targus TSS26502EU laptop case 30.7 cm (12.1") Sleeve case based on the first three specs of the first five spec groups.

Targus TSS26502EU. Case type: Sleeve case, Maximum screen size: 30.7 cm (12.1"). Weight: 230 g

Features
Maximum screen size *
30.7 cm (12.1")
Case type *
Sleeve case
Weight & dimensions
Weight
230 g
Weight & dimensions
Notebook compartment dimensions (W x D x H)
297.2 x 38.1 x 210.8 mm
Other features
Dimensions (WxDxH)
317.5 x 31.8 x 215.9 mm
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)