location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TSS057EU laptop case 39.6 cm (15.6") Sleeve case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSS057EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSS057EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794000269
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus TSS057EU laptop case 39.6 cm (15.6") Sleeve case Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 39.6 cm (15.6") Blue
  • - Neoprene
  • - 400 g
Long product name Targus TSS057EU laptop case 39.6 cm (15.6") Sleeve case Blue :
The long product name of Targus TSS057EU laptop case 39.6 cm (15.6") Sleeve case Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15 - 15.6" / 38.1 - 39.6cm Laptop Skin
More>>>
Targus TSS057EU laptop case 39.6 cm (15.6") Sleeve case Blue:
The official description of Targus TSS057EU laptop case 39.6 cm (15.6") Sleeve case Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Care for Your Hardware.

Show that you care by wrapping your laptop up in a protective Skin. The lightweight neoprene Skin protects your laptop from scratches and bumps. Its smooth interior and inner lip around the zip closure give a complete shield to your laptop when inside.

Simple, clean design, can be used on its own or slipped inside another bag. Fits 15 - 15.6 inch.

Short summary description Targus TSS057EU laptop case 39.6 cm (15.6") Sleeve case Blue:
This short summary of the Targus TSS057EU laptop case 39.6 cm (15.6") Sleeve case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TSS057EU, Sleeve case, 39.6 cm (15.6"), 400 g

Long summary description Targus TSS057EU laptop case 39.6 cm (15.6") Sleeve case Blue:
This is an auto-generated long summary of Targus TSS057EU laptop case 39.6 cm (15.6") Sleeve case Blue based on the first three specs of the first five spec groups.

Targus TSS057EU. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"). Weight: 400 g

Features
Maximum screen size *
39.6 cm (15.6")
Case type *
Sleeve case
Material *
Neoprene
Product main colour *
Blue
Weight & dimensions
Width
390 mm
Weight & dimensions
Depth
150 mm
Height
300 mm
Weight
400 g
Notebook compartment dimensions (W x D x H)
380 x 100 x 280 mm
Other features
Minimum screen size
38.1 cm (15")
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)