Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 15" Radius Leather Slip Case notebook case 38.1 cm (15") Briefcase Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15" Radius Leather Slip Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSS008US
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTargus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6566
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus 15" Radius Leather Slip Case notebook case 38.1 cm (15") Briefcase Black :
The short editorial description of Targus 15" Radius Leather Slip Case notebook case 38.1 cm (15") Briefcase Black

15" Radius Leather Slip Case
More>>>
Targus 15" Radius Leather Slip Case notebook case 38.1 cm (15") Briefcase Black:
The official marketing text of Targus 15" Radius Leather Slip Case notebook case 38.1 cm (15") Briefcase Black as supplied by the manufacturer

The Targus Radius Leather Slip Case is designed to fit up to a 15" Apple notebook. The classic leather design is slim, lightweight and perfect for everyday use. Interior pockets allow for storage of files and small accessories. A removable shoulder strap offers both comfort and convenience.

Protection - Padded notebook compartment.
Capacity - Fits up to a 15 inch.
Organization – Interior pockets for your files and notebook accessories.
Easy Transport – Carry handles and removable shoulder strap.
Quality Materials – Genuine leather.

Short summary description Targus 15" Radius Leather Slip Case notebook case 38.1 cm (15") Briefcase Black:
This short summary of the Targus 15" Radius Leather Slip Case notebook case 38.1 cm (15") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 15" Radius Leather Slip Case, Briefcase, 38.1 cm (15"), 445 g, Black

Long summary description Targus 15" Radius Leather Slip Case notebook case 38.1 cm (15") Briefcase Black:
This is an auto-generated long summary of Targus 15" Radius Leather Slip Case notebook case 38.1 cm (15") Briefcase Black based on the first three specs of the first five spec groups.

Targus 15" Radius Leather Slip Case. Case type: Briefcase, Maximum screen size compatibility: 38.1 cm (15"). Weight: 445 g. Product colour: Black

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
38.1 cm (15")
Case type *
The size, shape and style of the case.
Briefcase
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
445 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
368 x 63.5 x 314 mm
Customer service details
Array