Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 15.4” Messenger, Blue notebook case 39.1 cm (15.4") Messenger case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4” Messenger, Blue
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSM037US
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTargus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11757
This statistic is based on the 92275 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90195 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus 15.4” Messenger, Blue notebook case 39.1 cm (15.4") Messenger case :
The short editorial description of Targus 15.4” Messenger, Blue notebook case 39.1 cm (15.4") Messenger case

15.4” Messenger, Blue
More>>>
Targus 15.4” Messenger, Blue notebook case 39.1 cm (15.4") Messenger case:
The official marketing text of Targus 15.4” Messenger, Blue notebook case 39.1 cm (15.4") Messenger case as supplied by the manufacturer

The Targus 15.4” Messenger is designed to protect notebooks with up to 15.4” screens. This messenger is functional for students and features vibrant colors and black mesh accents for added style. The workstation features a key clip, pen loops, mesh storage compartments and pockets to store an ID or business cards. A large zippered pocket on the messenger flap provides plenty of storage for items you need to access quickly on the go. Two side water bottle pockets provide storage for drinks while the internal scratch-resistant MP3 pocket is sure to keep your device protected. A large easyaccess back pocket is the perfect place to store homework and other documents. Equipped with a durable carry handle and padded/adjustable shoulder strap, this case provides a comfortable way to transport your school supplies across campus.

Protection
Fully padded notebook compartment fits notebooks with up to 15.4" screens.

Organization
Workstation features a key clip, pen loops, mesh storage compartments and pockets to store an ID or business cards. Large exterior pockets provide storage for documents or quick-access items and two side water bottle pockets provides plenty of room to store beverages; Also includes a scratch-resistant MP3 pouch.

Ergonomics
Features padded ergonomic shoulder straps and an integrated carry handle for added comfort, a mesh back panel for air ventilation with a trolley pass-through and hidden zippered pouch and a tuck-away sternum strap for carrying convenience.

Materials
Constructed of durable polyester material.

Short summary description Targus 15.4” Messenger, Blue notebook case 39.1 cm (15.4") Messenger case:
This short summary of the Targus 15.4” Messenger, Blue notebook case 39.1 cm (15.4") Messenger case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 15.4” Messenger, Blue, Messenger case, 39.1 cm (15.4"), 860 g, Blue

Long summary description Targus 15.4” Messenger, Blue notebook case 39.1 cm (15.4") Messenger case:
This is an auto-generated long summary of Targus 15.4” Messenger, Blue notebook case 39.1 cm (15.4") Messenger case based on the first three specs of the first five spec groups.

Targus 15.4” Messenger, Blue. Case type: Messenger case, Maximum screen size compatibility: 39.1 cm (15.4"). Weight: 860 g. Product colour: Blue

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
39.1 cm (15.4")
Case type *
The size, shape and style of the case.
Messenger case
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Polyester
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
860 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
457 x 127 x 350 mm
Brand Image Product code Product Stock Price from
Targus 15.4” Messenger, Olive notebook case 39.1 cm (15.4") Messenger case Green Targus 15.4” Messenger, Olive notebook case 39.1 cm (15.4") Messenger case Green
(show image)
TSM03702US 15.4” Messenger, Olive 0,00
(excl. VAT)
0 (incl. VAT)
Customer service details
Array