location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Drifter Sport 14" backpack Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drifter Sport 14"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB842EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4056572600489 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Drifter Sport 14" backpack Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 18 L Black, Grey
  • - Notebook compartment 35.6 cm (14")
  • - Handle(s) Carrying handle(s)
Long product name Targus Drifter Sport 14" backpack Black, Grey :
The long product name of Targus Drifter Sport 14" backpack Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Drifter Sport 14", Black/Grey
More>>>
Targus Drifter Sport 14" backpack Black, Grey:
The official description of Targus Drifter Sport 14" backpack Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Padded laptop compartment plus spacious compartments with smart organisation
- Cushioned air mesh back padding to keep you comfortably cool
- Clever, compact 18 litre tech backpack with reflective accents to stay visible

Short summary description Targus Drifter Sport 14" backpack Black, Grey:
This short summary of the Targus Drifter Sport 14" backpack Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Drifter Sport 14", 35.6 cm (14"), Notebook compartment

Long summary description Targus Drifter Sport 14" backpack Black, Grey:
This is an auto-generated long summary of Targus Drifter Sport 14" backpack Black, Grey based on the first three specs of the first five spec groups.

Targus Drifter Sport 14". Product main colour: Black, Grey, Coloration: Monochromatic, Maximum screen size: 35.6 cm (14"). Width: 280 mm, Depth: 160 mm, Height: 450 mm

Features
Product main colour *
Black, Grey
Coloration
Monochromatic
Notebook compartment
Yes
Maximum screen size
35.6 cm (14")
Handle(s)
Yes
Carrying handle(s)
Yes
Weight & dimensions
Width *
280 mm
Depth *
160 mm
Height *
450 mm
Weight
1.15 kg
Volume
18 L
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)