location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Terra Backpack 40.6 cm (16") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Terra Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB251EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794006025
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Terra Backpack 40.6 cm (16") Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fits 15-16" laptops
  • - Quick access front pocket
  • - Padded laptop compartment
  • - Internal organisation for documents
  • - Ergonomic shoulder straps and handle
  • - Water resistant base
Warranty: Lifetime
Long product name Targus Terra Backpack 40.6 cm (16") Backpack case Black :
The long product name of Targus Terra Backpack 40.6 cm (16") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TSB251EU - 16", Polyester, 800g, Black
More>>>
Targus Terra Backpack 40.6 cm (16") Backpack case Black:
The official description of Targus Terra Backpack 40.6 cm (16") Backpack case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New Targus Terra 16” Backpack is designed to carry and protect laptops up 16” screen size with spacious compartments and multiple pockets to carry your belongings. A large compartment in front of the padded laptop section is big enough to store a binder and books and a separate organisation station offers pen loops and business card holder. Outer pockets include a useful zip down front pocket, an MP3 compartment with headphone port and a mesh pocket on each side for carrying a water bottle or small items.

A padded back panel provides ergonomic support and features a breathable mesh lining for ventilation.

Short summary description Targus Terra Backpack 40.6 cm (16") Backpack case Black:
This short summary of the Targus Terra Backpack 40.6 cm (16") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Terra Backpack, Backpack case, 40.6 cm (16"), 700 g

Long summary description Targus Terra Backpack 40.6 cm (16") Backpack case Black:
This is an auto-generated long summary of Targus Terra Backpack 40.6 cm (16") Backpack case Black based on the first three specs of the first five spec groups.

Targus Terra Backpack. Case type: Backpack case, Maximum screen size: 40.6 cm (16"). Weight: 700 g

Features
Maximum screen size *
40.6 cm (16")
Case type *
Backpack case
Material *
Polyester
Product main colour *
Black
Weight & dimensions
Width
77 mm
Depth
334 mm
Height
470 mm
Weight
700 g
Notebook compartment dimensions (W x D x H)
270 x 40 x 390 mm
Package width
90 mm
Package depth
340 mm
Package height
480 mm
Weight & dimensions
Package weight
730 g
Logistics data
Products per pallet
110 pc(s)
Harmonized System (HS) code
84733080
Master (outer) case width
320 mm
Master (outer) case length
500 mm
Master (outer) case height
345 mm
Master (outer) case gross weight
4.19 kg
Products per master (outer) case
5 pc(s)
Other features
Dimensions (WxDxH)
330 x 100 x 480 mm
Display diagonal
40.6 cm (16")
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)